Viewsonic ViewPad IR10Q IL, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android 5.1, Black
Viewsonic ViewPad IR10Q IL. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®. Internal memory: 1 GB. Card reader integrated. Operating system installed: Android 5.1. Product colour: Black