Verbatim logo

Verbatim MediaStation HD DVR Wireless Network Multimedia Recorder 500GB Black Wi-Fi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60418
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Verbatim MediaStation HD DVR Wireless Network Multimedia Recorder 500GB Black Wi-Fi:

Verbatim MediaStation HD DVR Wireless Network Multimedia Recorder 500GB, Black, 7200 RPM, NTFS, SD, SDHC, 500 GB, 3.5"

Long summary description Verbatim MediaStation HD DVR Wireless Network Multimedia Recorder 500GB Black Wi-Fi:

Verbatim MediaStation HD DVR Wireless Network Multimedia Recorder 500GB. Product colour: Black. Hard drive speed: 7200 RPM, Supported file systems: NTFS, Compatible memory cards: SD, SDHC. Power requirements: 100 - 240 VAC / 12V / 3A. Width: 210 mm, Depth: 165 mm, Height: 65 mm. Package width: 251 mm, Package depth: 189 mm, Package height: 176 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.