Verbatim logo

Verbatim MediaStation HD DVR Wireless Network Multimedia Recorder 1TB Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99545
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Verbatim MediaStation HD DVR Wireless Network Multimedia Recorder 1TB Black:

Verbatim MediaStation HD DVR Wireless Network Multimedia Recorder 1TB, Black, BMP, JPG, H.264, AAC, MP3, OGG, WMA, 1,02 TB, USB 2.0

Long summary description Verbatim MediaStation HD DVR Wireless Network Multimedia Recorder 1TB Black:

Verbatim MediaStation HD DVR Wireless Network Multimedia Recorder 1TB. Product colour: Black, Image formats supported: BMP, JPG, Video compression formats: H.264. Hard drive capacity: 1,02 TB. Interface: USB 2.0. Power requirements: 100 - 240 VAC / 12V / 3A. Width: 210 mm, Depth: 165 mm, Height: 65 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.