location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUBHV20D 220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUBHV20D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253125 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:58:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for supporting critical IT equipment that require 24/7/365 uptime
  • - Transfers connected components to utility power with no downtime during UPS maintenance
  • - Dual C20 inlets support connection to separate UPS and utility input power sources
  • - ECO mode saves power by shutting down controlled outlet bank in certain conditions
  • - Mounts into 2U of rack space or onto wall using included mounting hardware
Warranty: 2-year limited
Long product name Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black :
The long product name of Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall
More>>>
Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black:
The official description of Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bypass PDU Recommended for Maintaining Continuous Power During UPS Maintenance
Keeping mission-critical data center equipment operating at its optimal level often means scheduled maintenance. But what if you are unable to afford the costly downtime involved in powering down for regular upkeep? This 220-240V 16A single-phase hot-swap PDU works in conjunction with your UPS system to keep everything running 24/7/365. It allows you to manually transfer connected equipment to utility power via the PDU’s bypass switch, permitting maintenance or equipment replacement with no interruption of performance.

Features Dual Inputs and a Manual Transfer Switch for Uninterrupted Operation
The PDUBHV20D features two C20 inlets that connect to separate UPS and utility input power sources with user-supplied power cables or the included cables. The manual transfer switch allows PDU output power to flow from either input. Flip the switch to Bypass to replace the UPS and flip back to Normal once the maintenance or UPS replacement is complete. Equipment connected to the four Schuko outlets will continue to operate without interruption.

Optional ECO Switching Feature Enables Cost-Cutting Power Savings
By enabling the ECO power saving feature, you can power off a single bank of three controlled Schuko outlets all at once when the device connected to the master Schuko outlet is powered off or goes into a low-power consumption mode.

Mounts into 2U of Rack Space or on a Wall
Use the included mounting hardware to install the PDUBHV20D’s all-metal housing inside a 19-inch rack. Because the rack PDU (rPDU) 56.1-millimeter height is larger than 1U in an EIA-standard rack, you will need to mount the unit into 2U of space. You may also use the mounting brackets to secure the PDU to a wall.

Short summary description Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black:
This short summary of the Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUBHV20D, 2U, Single-phase, Horizontal, Metal, Black, 4 AC outlet(s)

Long summary description Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black:
This is an auto-generated long summary of Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUBHV20D. Rack capacity: 2U, Type: Single-phase, Mounting: Horizontal. AC outlets quantity: 4 AC outlet(s), AC outlet types: Type E, Power plug: Type E. Nominal input voltage: 220 - 240 V, Maximum current: 16 A, Output voltage: 220 - 240 V. Width: 437,9 mm, Depth: 100,1 mm, Height: 56,1 mm. Package weight: 3,27 kg, Package width: 205,7 mm, Package depth: 543,6 mm

Design
Type
Single-phase
Rack capacity *
2U
Mounting
Horizontal
Housing material
Metal
Product colour
Black
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
Power plug
Type E
AC outlet types *
Type E
Features
LED indicators
Yes
Power
Nominal input voltage *
220 - 240 V
Maximum current *
16 A
Output voltage
220 - 240 V
Maximum power
3800 W
Weight & dimensions
Width
437,9 mm
Depth
100,1 mm
Height
56,1 mm
Weight
1,96 kg
Packaging data
Package weight
3,27 kg
Package width
205,7 mm
Package depth
543,6 mm
Packaging data
Package height
139,7 mm
Packaging content
Manual
Yes
Rack mount kit
Yes
Operational conditions
Storage temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Operating altitude
0 - 3000 m
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, RoHS
Master (outer) case GTIN (EAN/UPC)
10037332253122
Compliance certificates
CE, RoHS
Logistics data
Country of origin
China
Master (outer) case width
419,1 mm
Master (outer) case length
553,7 mm
Master (outer) case height
299,7 mm
Master (outer) case weight
14,1 kg
Quantity per master (outer) case
4 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)