location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMNH30AT2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332261427 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:47:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in HTML5-based LX Platform interface allows you 24/7 remote access
  • - Enables redundant A/B power option for single-corded network devices
  • - Digital meter for real-time voltage, amp and load monitoring helps prevent overloads
  • - Dual 10 ft. cords with NEMA L5-30P inputs connect to separate power sources
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 2-year limited warranty
Long product name Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black :
The long product name of Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA
More>>>
Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black:
The official description of Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATS PDU allows real-time current metering and remote power monitoring to help prevent circuit overloads and ensure proper load balance.

Single-Phase 30A ATS PDU Distributes and Monitors Network-Grade Power in Real Time
This monitored PDU provides real-time remote monitoring of voltage, frequency and load levels via its built-in network interface. Ideal for network IT applications, small computer rooms and other equipment rack applications, the PDUMNH30AT2 features 24 NEMA 5-15/20R 120V outlets and one NEMA L5-30R outlet, which distribute AC power to rack equipment. Dual 10-foot (3.1-meter) power cords with NEMA L5-30P inputs connect to separate primary and secondary mains circuits, backup generators, UPS systems or utility power grids, including out-of-phase sources.

Switches from Primary to Secondary Power Source in Milliseconds
Dynamic solid-state automatic transfer switching (ATS) allows the PDU to switch to the secondary source within 1–5 milliseconds, should the primary source fail or become unstable, to ensure your connected equipment operates without interruption. An on-board ATS processor constantly evaluates the power quality of both input sources. It prevents switching if the secondary source is unavailable or of lower quality than the primary source.

Built-In LX Platform Network Management Card Allows Remote Access 24/7
The HTML5-based WEBCARDLX network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. The latest version of PowerAlert Device Manager (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and Tripp Lite’s PowerAlert Element Manager (PAEM) form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations.

Digital LED Display and Load Meter Helps Prevent Potentially Expensive Overloads
A three-digit LED display shows measured or calculated amperage, kilowatt and voltage values at a glance. Monitoring amperage helps ensure load levels remain well below maximum capacity with no danger of overload that could lead to costly downtime or damaged equipment. Maintaining proper load levels, even while adding new equipment, can keep your TCO (total cost of ownership) low. Monitoring current provides 1% billing grade accuracy.

Mounts into 2U of Rack Space or on a Wall
Use the included mounting hardware to install the all-metal housing into 2U of space in an EIA-standard 19-inch rack. You may also use the mounting brackets to secure the PDU to a wall or under a counter. Included cord retention brackets help organize connected power cords and eliminate cable clutter.

TAA-Compliant for GSA Schedule Purchases
The PDUMNH30AT2 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black:
This short summary of the Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMNH30AT2, Monitored, Switched, 2U, Single-phase, Horizontal, Metal, Black

Long summary description Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black:
This is an auto-generated long summary of Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMNH30AT2. PDU types: Monitored, Switched, Rack capacity: 2U, Type: Single-phase. AC outlets quantity: 25 AC outlet(s), AC outlet types: NEMA 5–20R, NEMA L5-30R, Power plug: NEMA L5-30P. Cable length: 3,05 m. Nominal input voltage: 120 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Width: 439,9 mm, Depth: 302 mm, Height: 86,6 mm

Brand Image Product code Product Stock Price from
Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMV30-ISO 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUMH30-ISO PDUMH30-ISO 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black
(show image)
PDUMNH32HVAT2 PDUMNH32HVAT2 7.4kW 200-240V Single-Phase ATS/Monitored PDU - 16 C13 & 2 C19 Outlets, Dual IEC 309 32A Blue Inputs, 3 m Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black
(show image)
PDUMNH30HVAT2 PDUMNH30HVAT2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMNH20HVAT1 PDUMNH20HVAT1 3.8kW 200–240V Single-Phase ATS/Monitored PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, Network Card, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMH20HVATS PDUMH20HVATS 3.8kW 200–240V Single-Phase ATS/Local Metered PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMH20ATS PDUMH20ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH15ATS 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMNH20AT1 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMNH15AT1 1.44kW 120V Single-Phase ATS/Monitored PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)