Tristar logo

Tristar BP-2834 electric griddle Freestanding 1800 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96662
Info modified on:
01 Jul 2024, 14:14:03
Short summary description Tristar BP-2834 electric griddle Freestanding 1800 W Black:

Tristar BP-2834, Black, Freestanding, 1 zone(s), 1000 x 220 mm, Rotary, 2 m

Long summary description Tristar BP-2834 electric griddle Freestanding 1800 W Black:

Tristar BP-2834. Product colour: Black, Appliance placement: Freestanding, Number of cooking zones: 1 zone(s). Power: 1800 W. Weight: 3,2 kg. Package width: 1085 mm, Package depth: 250 mm, Package height: 150 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.