Tristar AC-5401, Air conditioner indoor unit, White, Cooling, Dehumidifying, 117 m³, 16 - 32 °C, 12000 BTU/h
Tristar AC-5401. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 39 dB, Indoor unit weight: 10 kg. Energy efficiency class (cooling): A