location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMH32HVAT power distribution unit (PDU) 18 AC outlet(s) 2U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUMH32HVAT 7.7kW Single-Phase 200-240V Local Metered Automatic Transfer Switch PDU, 2 IEC309 32A Blue Inputs, 16 C13, 2 C19 Outlets, 2U, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMH32HVAT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186881 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:21:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUMH32HVAT power distribution unit (PDU) 18 AC outlet(s) 2U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-phase IEC 309 32A Blue (2P+E) input and 200-240V output
  • - 16 C13 and 2 C19 outlets in 2 load banks
  • - Automatic transfer switching within 1–5 ms
  • - Mounts in 2U of space in EIA-standard 19 in. racks
  • - Multifunction digital display with LED indicators
Warranty: 2-year limited
Long product name Tripp Lite PDUMH32HVAT power distribution unit (PDU) 18 AC outlet(s) 2U Black :
The long product name of Tripp Lite PDUMH32HVAT power distribution unit (PDU) 18 AC outlet(s) 2U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.7kW Single-Phase 200-240V Local Metered Automatic Transfer Switch PDU, 2 IEC309 32A Blue Inputs, 16 C13, 2 C19 Outlets, 2U, TAA
More>>>
Tripp Lite PDUMH32HVAT power distribution unit (PDU) 18 AC outlet(s) 2U Black:
The official description of Tripp Lite PDUMH32HVAT power distribution unit (PDU) 18 AC outlet(s) 2U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PDUMH32HVAT 7.7kW Single-Phase 200-240V Local Metered Automatic Transfer Switch / ATS PDU provides power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Ideal for data centers and server rooms, it mounts in 2U of space in EIA-standard 19-inch racks and features 18 outlets (16 C13 and two C19) in two load banks, each bank protected by a 20A circuit breaker.

Dual three-meter input cords with IEC 309 32A Blue (2P+E) plugs connect to separate primary and secondary single-phase 200-240V power sources. The PDU constantly evaluates the power quality of both input sources. Dynamic solid-state (TRIAC) automatic transfer switching allows the PDU to switch to the secondary source within 1–5 milliseconds should the primary source fail or become unstable to ensure your connected equipment operates without interruption.

Multifunction digital display with LED indicators reports output current, voltage and kW loading information.

Short summary description Tripp Lite PDUMH32HVAT power distribution unit (PDU) 18 AC outlet(s) 2U Black:
This short summary of the Tripp Lite PDUMH32HVAT power distribution unit (PDU) 18 AC outlet(s) 2U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMH32HVAT, Metered, Switched, 2U, Single-phase, Horizontal, Metal, Black

Long summary description Tripp Lite PDUMH32HVAT power distribution unit (PDU) 18 AC outlet(s) 2U Black:
This is an auto-generated long summary of Tripp Lite PDUMH32HVAT power distribution unit (PDU) 18 AC outlet(s) 2U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMH32HVAT. PDU types: Metered, Switched, Rack capacity: 2U, Type: Single-phase. AC outlets quantity: 18 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Cable length: 3 m. Nominal input voltage: 200-240 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz. Width: 444,5 mm, Depth: 317,5 mm, Dimensions (WxDxH): 444 x 317 x 88 mm

Design
PDU types *
Metered, Switched
Type
Single-phase
Rack capacity *
2U
Mounting
Horizontal
Housing material
Metal
Product colour
Black
Display
LCD
Ports & interfaces
AC outlets quantity *
18 AC outlet(s)
Power plug
IEC309
AC outlet types *
C13 coupler, C19 coupler
Features
LED indicators
Yes
Cable length
3 m
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
32 A
Nominal output voltage
200-240 V
Maximum power
7700 W
Weight & dimensions
Width
444,5 mm
Depth
317,5 mm
Dimensions (WxDxH)
444 x 317 x 88 mm
Height
88,9 mm
Weight & dimensions
Weight
6,21 kg
Packaging data
Package dimensions (WxDxH)
424 x 490 x 196 mm
Package weight
9,21 kg
Package width
424,2 mm
Package depth
490,2 mm
Package height
195,6 mm
Packaging content
Manual
Yes
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Master (outer) case GTIN (EAN/UPC)
00037332186881
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
424,2 mm
Master (outer) case length
490,2 mm
Master (outer) case height
195,6 mm
Master (outer) case weight
9,21 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMV30-ISO 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black
(show image)
PDUMNH32HVAT2 PDUMNH32HVAT2 7.4kW 200-240V Single-Phase ATS/Monitored PDU - 16 C13 & 2 C19 Outlets, Dual IEC 309 32A Blue Inputs, 3 m Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black
(show image)
PDUMNH30AT2 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black
(show image)
PDUMNH30HVAT2 PDUMNH30HVAT2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMNH20HVAT1 PDUMNH20HVAT1 3.8kW 200–240V Single-Phase ATS/Monitored PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, Network Card, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMH20HVATS PDUMH20HVATS 3.8kW 200–240V Single-Phase ATS/Local Metered PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMH20ATS PDUMH20ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH15ATS 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMNH20AT1 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMNH15AT1 1.44kW 120V Single-Phase ATS/Monitored PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)