TP-Link logo

TP-Link XN020-G3V wireless router Gigabit Ethernet Single-band (2.4 GHz) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29175
Info modified on:
27 Sept 2022, 09:28:36
Short summary description TP-Link XN020-G3V wireless router Gigabit Ethernet Single-band (2.4 GHz) White:

TP-Link XN020-G3V, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, White, Tabletop router

Long summary description TP-Link XN020-G3V wireless router Gigabit Ethernet Single-band (2.4 GHz) White:

TP-Link XN020-G3V. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Security algorithms: 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: NAT Firewall, SPI Firewall, Access Control, MAC/URL Filtering, Denial of Service (DoS), SYN.... VoIP protocols: SIP (RFC3261)/RTP(RFC1889/3550), ITU-T G.711A/u, G.722, G.729AB, G.726, T.38 pass-through. Product type: Tabletop router, Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.