TP-Link MA180, Cellular network modem, Black, Portable, Power, Status, GSM, HSUPA, WCDMA, 850,900,1900 MHz
TP-Link MA180. Device type: Cellular network modem, Product colour: Black, Market positioning: Portable. Data network: GSM, HSUPA, WCDMA, GSM bands supported: 850,900,1900 MHz. Compatible memory cards: MicroSD (TransFlash). Certification: CE, FCC, RoHS. Width: 99 mm, Depth: 28 mm, Height: 14 mm