TP-Link logo

TP-Link Deco BE65 Pro Tri-band (2.4 GHz / 5 GHz / 6 GHz) Wi-Fi 7 (802.11be) White 3 Internal

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
506
Info modified on:
12 May 2025, 20:53:31
Short summary description TP-Link Deco BE65 Pro Tri-band (2.4 GHz / 5 GHz / 6 GHz) Wi-Fi 7 (802.11be) White 3 Internal:

TP-Link Deco BE65 Pro, White, Internal, Mesh system, Tri-band (2.4 GHz / 5 GHz / 6 GHz), Wi-Fi 7 (802.11be), 11000 Mbit/s

Long summary description TP-Link Deco BE65 Pro Tri-band (2.4 GHz / 5 GHz / 6 GHz) Wi-Fi 7 (802.11be) White 3 Internal:

TP-Link Deco BE65 Pro. Product colour: White, Antenna type: Internal, Product type: Mesh system. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 6 GHz), Top Wi-Fi standard: Wi-Fi 7 (802.11be), WLAN data transfer rate (max): 11000 Mbit/s. Virtual assistant: Amazon Alexa & Google Assistant, Parental control features: Bedtime, Custom profiles, Family online time ranking, Family time, Off time, Pause the Internet,.... Certification: CE, FCC, RoHS. Number of products included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.