TP-Link logo

TP-Link Archer AX23 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
258432
Info modified on:
14 Jan 2025, 13:47:29
Short summary description TP-Link Archer AX23 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer AX23, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link Archer AX23 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer AX23. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 1800 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, 128-bit WEP, WMM, WPA, WPA-PSK, WPA2, WPA2-PSK, NAT functionality: Port Forwarding, Port Triggering, UPnP, DMZ. Product type: Tabletop router, Product colour: Black

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.