Topcom TH-4676, Remote sensing, Grey, White, Forehead, °C, °F, Body temperature, Surface temperature, 0,2 °C
Topcom TH-4676. Type: Remote sensing, Product colour: Grey, White, Thermometer location: Forehead. Auto power off time: 30 s. Quantity per pack: 1 pc(s)