Tefal logo

Tefal Pro Express Ultimate II GV9720 1,2 L Durilium Airglide Autoclean Ultra Thin soleplate Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112094
Info modified on:
16 Mar 2025, 18:05:54
Short summary description Tefal Pro Express Ultimate II GV9720 1,2 L Durilium Airglide Autoclean Ultra Thin soleplate Blue, White:

Tefal Pro Express Ultimate II GV9720, 590 g/min, Durilium Airglide Autoclean Ultra Thin soleplate, 8 bar, 1,2 L, 170 g/min, Blue, White

Long summary description Tefal Pro Express Ultimate II GV9720 1,2 L Durilium Airglide Autoclean Ultra Thin soleplate Blue, White:

Tefal Pro Express Ultimate II GV9720. Steam boost performance: 590 g/min, Soleplate type: Durilium Airglide Autoclean Ultra Thin soleplate, Maximum steam pressure: 8 bar. Cord length: 1,6 m. Width: 245 mm, Depth: 415 mm, Height: 296 mm. Quantity per pallet layer: 6 pc(s), Number of layers per pallet: 3 pc(s), Quantity per pallet: 18 pc(s). Power: 3000 W, Country of origin: France

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.