Tefal logo

Tefal Toast Expert contact grill

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148185
Info modified on:
29 Sept 2021, 17:09:50
Short summary description Tefal Toast Expert contact grill:

Tefal Toast Expert, Black, Grey, Rectangular, Rotary, 1400 cm², 4 leg(s), Power

Long summary description Tefal Toast Expert contact grill:

Tefal Toast Expert. Product colour: Black, Grey, Form factor: Rectangular, Control type: Rotary. Power: 1800 W. Width: 430 mm, Depth: 157 mm, Height: 346 mm. Quantity per intermodal container (20ft): 1176 pc(s), Quantity per intermodal container (40ft): 2424 pc(s), Quantity per intermodal container (40ft, HC): 2828 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.