Tefal logo

Tefal Aroma E21504 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93766
Info modified on:
14 May 2024, 12:12:30
Short summary description Tefal Aroma E21504 frying pan All-purpose pan Round:

Tefal Aroma E21504, Round, All-purpose pan, Black, Titanium, 175 °C, Cast aluminium

Long summary description Tefal Aroma E21504 frying pan All-purpose pan Round:

Tefal Aroma E21504. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 24 cm, Weight: 1,07 kg. Package width: 268 mm, Package depth: 468 mm, Package height: 91 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA). Quantity per intermodal container (20ft): 3786 pc(s), Quantity per intermodal container (40ft): 7770 pc(s), Quantity per intermodal container (40ft, HC): 9102 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.