Tefal ActiFry Genius XL AH9600, Low fat fryer, 1,7 kg, ActiFry, 220 °C, Single, Black, White
Tefal ActiFry Genius XL AH9600. Product type: Low fat fryer, Fryer food capacity: 1,7 kg, Low-fat frying technology: ActiFry. Construction type: Single, Product colour: Black, White, Control type: Touch. Power: 1550 W. Package width: 380 mm, Package depth: 489 mm, Package height: 295 mm. Country of origin: France