TCL U40S6806S, 101,6 cm (40"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, 360 cd/m², Flat
TCL U40S6806S. Display diagonal: 101,6 cm (40"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, VESA mounting interfaces: 200 x 100 mm. Video formats supported: AVI, MKV, MP4, TS, WMV, Audio formats supported: MP3, WMA. Consumer Electronics Control (CEC): T-link. RMS rated power: 20 W, Audio decoders: Dolby Digital, Dolby Digital Plus