TCL logo

TCL 75X915 TV 190,5 cm (75") 8K Ultra HD Smart TV Wi-Fi Titanium 1000 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39733
Info modified on:
22 Jul 2024, 10:02:15
Short summary description TCL 75X915 TV 190,5 cm (75") 8K Ultra HD Smart TV Wi-Fi Titanium 1000 cd/m²:

TCL 75X915, 190,5 cm (75"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Titanium

Long summary description TCL 75X915 TV 190,5 cm (75") 8K Ultra HD Smart TV Wi-Fi Titanium 1000 cd/m²:

TCL 75X915. Display diagonal: 190,5 cm (75"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Perfomance Index) 4000, Display brightness: 1000 cd/m², Response time: 30 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: Titanium

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.