location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-VW270ES data projector Standard throw projector 1500 ANSI lumens SXRD 4K (4096x2400) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-VW270ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-VW270/B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736085527 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:45:59
The date of the most recent change of this product data-sheet in Icecat.
Sony VPL-VW270/B user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony VPL-VW270ES data projector Standard throw projector 1500 ANSI lumens SXRD 4K (4096x2400) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector Black
  • - SXRD 1500 ANSI lumens
  • - Lamp 6000 h
  • - 4K (4096x2400) 16:9
  • - Screen size compatibility: 1524 - 7620 mm (60 - 300")
  • - Zoom capability
  • - Ethernet LAN
  • - 3D
  • - AC 390 W
Long product name Sony VPL-VW270ES data projector Standard throw projector 1500 ANSI lumens SXRD 4K (4096x2400) 3D Black :
The long product name of Sony VPL-VW270ES data projector Standard throw projector 1500 ANSI lumens SXRD 4K (4096x2400) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SXRD 4K(4096 x 2160), 1500 lm, 26 dB, RJ45, 10Base-T/100BASE-TX, HDR, 390 W, 100 - 240 V, 50/60 Hz, Black
More>>>
Sony VPL-VW270ES data projector Standard throw projector 1500 ANSI lumens SXRD 4K (4096x2400) 3D Black:
The official description of Sony VPL-VW270ES data projector Standard throw projector 1500 ANSI lumens SXRD 4K (4096x2400) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring incredible 4K detail to your favourite movies

Imagine bringing the truly cinematic quality of 4K into your own home. Now you can make this a reality with our VPL-VW270ES Home Cinema projector.

The VPL-VW270ES produces true 4K resolution images with our native 4K (4096 x 2160) SXRD panels – that’s over four times the quality of Full HD.

Designed for your home cinema room and living room, the VPL-VW270ES delivers stunning, detail-packed images and incredibly lifelike colour like never before. And with 1,500 lm brightness, you’re guaranteed an exceptional picture.

Native 4K SXRD™ panel
Featured in Sony's digital cinema projectors, advanced SXRD (Silicon X-tal Reflective Display) panel technology delivers native 4K (4096 x 2160) resolution images, with more than four times the detail of Full HD. Fine details are wonderfully clear and natural, without jagged edges or visible pixels.

See richer, deeper blacks
Latest SXRD 4K panels deliver even better contrast, as well as native 4K resolution. SXRD projection offers rich, inky blacks, as well as clear cinematic motion and image smoothness. Improvements to the panel's reflective silicon layer now mean even better light control, for precisely reproduced shadows and blacks.

IMAX® Enhanced
All our 4K Home Cinema Projectors support IMAX® Enhanced content, meaning they meet the most stringent performance standards set by IMAX, DTS and Hollywood’s leading technical specialists.

Super-resolution Reality Creation
Exclusive Reality Creation technology analyses images right down to the pixel level. It uses powerful pattern-matching algorithms developed over years of movie production to enhance image crispness without increasing digital picture noise. It also upscales existing full HD Blu-ray Disc™ and DVD movies to near 4K quality.

Colours come alive with TRILUMINOS™
Discover true-to life colours and tones. The VPL-VW270ES incorporates TRILUMINOS colour, reproducing more tones and textures than standard projectors. Hard-to-reproduce crimson reds, aqua blues, and emerald greens are displayed beautifully so landscapes and seascapes look more vivid. Faces look better, too, with faithfully reproduced skin tones.

HDR compatibility: every image comes to life
Get the most from today's UHD Blu-ray and streaming services with High Dynamic Range. HDR video offers an expanded brightness range that delivers more realistic, high-contrast images and brilliant colours. Compatible with both HDR10 and HLG (Hybrid Log-Gamma) formats. Sony’s home cinema projectors reproduce colour and contrast that's faithful to the creator's intention.

HDMI 18 Gbps compatibility
With an increase in 4K HDR 60P content, the VPL-VW270ES is now HDMI 18 Gbps compatible for smoother expressions of gradations.

4K Motionflow™
The powerful video processor in the VPL-VW270ES offers Motionflow™ for smooth and clear motion even when viewing 4K content. Motionflow adds frames to reduce blur, while maintaining brightness, making it ideal for fast-moving sports content. Cinema purists can choose True Theatre mode to retain the original 24fps.

1,500 lumens for high brightness
Enjoy the action with up to 1,500 lumens brightness, generated by a 225W lamp, for vibrant images on screens.

Watch for longer with a 225W ultra high pressure lamp
Enjoy up to 6000 hours of viewing time (in low mode) from a long-lasting lamp. This means fewer lamp swaps, simpler maintenance, and lower running costs.

Motorised zoom lens and wide lens shift
Installing this projector in your room is easy with a 2.06x motorised zoom with a wide lens shift range. Adjust the position of the projector up to 85% vertically and 31% horizontally to get just the right angle for your movies.

Front-facing fan
As the fan is positioned at the front of the projector, you don’t need to worry about wall space and clearance for air inhale/exhaust during installation. This helps maximise throw distance for bigger projected images.

Select from nine calibrated picture modes
Quickly set the picture to what you’re watching or playing. Select from nine calibrated picture modes, including two theatre film modes, cinema digital, reference, TV, photo, game, bright cinema, and bright TV. An advanced HSV (Hue Saturation Value) colour tuning tool gives you even more control.

Short summary description Sony VPL-VW270ES data projector Standard throw projector 1500 ANSI lumens SXRD 4K (4096x2400) 3D Black:
This short summary of the Sony VPL-VW270ES data projector Standard throw projector 1500 ANSI lumens SXRD 4K (4096x2400) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-VW270ES, 1500 ANSI lumens, SXRD, 4K (4096x2400), 16:9, 1524 - 7620 mm (60 - 300"), 19 - 72 kHz

Long summary description Sony VPL-VW270ES data projector Standard throw projector 1500 ANSI lumens SXRD 4K (4096x2400) 3D Black:
This is an auto-generated long summary of Sony VPL-VW270ES data projector Standard throw projector 1500 ANSI lumens SXRD 4K (4096x2400) 3D Black based on the first three specs of the first five spec groups.

Sony VPL-VW270ES. Projector brightness: 1500 ANSI lumens, Projection technology: SXRD, Projector native resolution: 4K (4096x2400). Light source type: Lamp, Service life of light source: 6000 h, Lamp type: Mercury lamp. Zoom ratio: 2.06:1, Vertical lens shift range: -80 - 85°, Horizontal lens shift range: -31 - 31%. Supported graphics resolutions: 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160, Supported video modes: 480p, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Projector
Screen size compatibility *
1524 - 7620 mm (60 - 300")
Projector brightness *
1500 ANSI lumens
Projection technology *
SXRD
Projector native resolution *
4K (4096x2400)
Native aspect ratio *
16:9
Horizontal scan range
19 - 72 kHz
Vertical scan range
48 - 92 Hz
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Lamp type
Mercury lamp
Lamp power
225 W
Lens system
Zoom capability
Yes
Zoom ratio
2.06:1
Vertical lens shift range
-80 - 85°
Horizontal lens shift range
-31 - 31%
Vertical lens shift range
-80 - 85%
Video
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Ports & interfaces
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
HDMI ports quantity *
2
Remote (IR) output
1
DVI port *
No
12V trigger
Yes
Network
Smart TV *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Features
HDCP
Yes
Features
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Swedish, Thai, Turkish
Noise level *
26 dB
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Power
Power source *
AC
Power consumption (typical) *
390 W
Power consumption (standby) *
0,4 W
Power consumption (network standby)
1 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
30 - 85%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
496 mm
Depth
464 mm
Height
205 mm
Weight *
14 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
3D glasses included
No
Cables included
AC
Manual
Yes
Other features
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)