location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony TDG-BT500A stereoscopic 3D glasses Black 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TDG-BT500A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDG-BT500A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027242864979 show
Category:
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
Stereoscopic 3D Glasses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 381077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:10:20
The date of the most recent change of this product data-sheet in Icecat.
Sony TDG-BT500A user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Sony TDG-BT500A stereoscopic 3D glasses Black 1 pc(s) :
The long product name of Sony TDG-BT500A stereoscopic 3D glasses Black 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active 3D, RF (Bluetooth), 46 x 147 x 170 mm
More>>>
Sony TDG-BT500A stereoscopic 3D glasses Black 1 pc(s):
The official description of Sony TDG-BT500A stereoscopic 3D glasses Black 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Two-player gaming with separate big screen views

When you and a friend both put on 3D glasses, SimulView gives you independent views of the same nail-biting PS3 SimulView games

Keep your glasses on

A comfortable design means they can be worn over your day-to-day glasses

Stay connected

The glasses sync with your TV using a radio frequency signal, for uninterrupted 3D viewing

Light and relaxed

Each pair of 3D glasses is adjustable and lightweight so they’re comfortable to wear during long movies

Short summary description Sony TDG-BT500A stereoscopic 3D glasses Black 1 pc(s):
This short summary of the Sony TDG-BT500A stereoscopic 3D glasses Black 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony TDG-BT500A, Bluetooth, 100 h, Lithium, CR2025, 46 x 170 x 147 mm, 36 g

Long summary description Sony TDG-BT500A stereoscopic 3D glasses Black 1 pc(s):
This is an auto-generated long summary of Sony TDG-BT500A stereoscopic 3D glasses Black 1 pc(s) based on the first three specs of the first five spec groups.

Sony TDG-BT500A. Interface: Bluetooth. Battery life (max): 100 h, Battery technology: Lithium, Battery type: CR2025. Dimensions (WxDxH): 46 x 170 x 147 mm, Weight: 36 g. Product colour: Black. Quantity per pack: 1 pc(s), Package dimensions (WxDxH): 67 x 153 x 55 mm, Package weight: 105 g

Technical details
Compatible products
KDL-55W800B KDL-43W800C KDL-75W850C KD-55X9000B KD-65X9300D
Ports & interfaces
Interface
Bluetooth
Power
Battery life (max)
100 h
Battery technology
Lithium
Battery type
CR2025
Weight & dimensions
Dimensions (WxDxH)
46 x 170 x 147 mm
Weight
36 g
Colour
Product colour *
Black
Packaging data
Package dimensions (WxDxH)
67 x 153 x 55 mm
Quantity per pack *
1 pc(s)
Package weight
105 g
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)