Socomec logo

Socomec ITYS 2000Va/1600W uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 6 AC outlet(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66364
Info modified on:
14 Mar 2024, 18:54:23
Short summary description Socomec ITYS 2000Va/1600W uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 6 AC outlet(s):

Socomec ITYS 2000Va/1600W, Double-conversion (Online), 2 kVA, 1600 W, Sine, 176 V, 300 V

Long summary description Socomec ITYS 2000Va/1600W uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 6 AC outlet(s):

Socomec ITYS 2000Va/1600W. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1600 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery voltage: 96 V. Form factor: Mini Tower, Product colour: Grey, Cooling type: Active. Cables included: Input power cable

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.