Siemens logo

Siemens WS12X440 washing machine Front-load 4,5 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75662
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WS12X440 washing machine Front-load 4,5 kg 1200 RPM White:

Siemens WS12X440, Front-load, 4,5 kg, B, 1200 RPM, White

Long summary description Siemens WS12X440 washing machine Front-load 4,5 kg 1200 RPM White:

Siemens WS12X440. Loading type: Front-load. Drum capacity: 4,5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 440 mm, Height: 847 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.