Siemens iQ500 varioPerfect WM14Q472DN, Front-load, 8 kg, 72 dB, 1400 RPM, 179 kWh, White
Siemens iQ500 varioPerfect WM14Q472DN. Loading type: Front-load. Drum capacity: 8 kg, Noise level (spin): 72 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 179 kWh. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm