Siemens logo

Siemens iQ500 WD14U520GB washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8194
Info modified on:
27 May 2024, 13:51:10
Short summary description Siemens iQ500 WD14U520GB washer dryer Freestanding Front-load White:

Siemens iQ500 WD14U520GB, Front-load, Freestanding, White, Left, Buttons, Touch, LED

Long summary description Siemens iQ500 WD14U520GB washer dryer Freestanding Front-load White:

Siemens iQ500 WD14U520GB. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 180°, Cord length: 2,1 m, Inlet hose length: 1,4 m. Water consumption washing per cycle: 69 L, Water consumption washing & drying per cycle: 125 L, Energy efficiency scale: A to G. Depth: 645 mm, Width: 598 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.