Siemens logo

Siemens slider S5 automatic Dry & Steam iron 2400 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70121
Info modified on:
28 Mar 2023, 10:12:53
Short summary description Siemens slider S5 automatic Dry & Steam iron 2400 W Blue, White:

Siemens slider S5 automatic, Dry & Steam iron, 2 m, 100 g/min, Blue, White, 40 g/min, 0,3 L

Long summary description Siemens slider S5 automatic Dry & Steam iron 2400 W Blue, White:

Siemens slider S5 automatic. Type: Dry & Steam iron, Cord length: 2 m, Steam boost performance: 100 g/min. Iron power: 2400 W. Width: 125 mm, Depth: 290 mm, Height: 155 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.