Siemens iQ100 SN615X00AE, Fully built-in, Stainless steel, Buttons, 1,75 m, 1,65 m, 1,9 m
Siemens iQ100 SN615X00AE. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 12 place settings, Noise emission class: C, Noise level: 48 dB. Backlight colour: Red. Energy efficiency class: F, Water consumption per cycle: 11,7 L, Energy consumption per 100 cycles: 102 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm