Siemens SN56M581EU, Semi built-in, Stainless steel, Buttons, 1,7 m, 1,4 m, 1,7 m
Siemens SN56M581EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 2640 L