Siemens logo

Siemens SE 55 E 532 EU Semi built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56211
Info modified on:
31 Dec 2021, 12:54:30
Short summary description Siemens SE 55 E 532 EU Semi built-in 12 place settings:

Siemens SE 55 E 532 EU, Semi built-in, Stainless steel, Buttons, Rotary, 1,7 m, 1,45 m, 1,7 m

Long summary description Siemens SE 55 E 532 EU Semi built-in 12 place settings:

Siemens SE 55 E 532 EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Control type: Buttons, Rotary. Number of place settings: 12 place settings, Noise level: 52 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3080 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.