Siemens logo

Siemens MH 91101 hair dryer 1800 W Blue, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57451
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens MH 91101 hair dryer 1800 W Blue, Silver:

Siemens MH 91101, Blue, Silver, 1,9 m, 1800 W, 220-240 V, 50 - 60 Hz, 250 mm

Long summary description Siemens MH 91101 hair dryer 1800 W Blue, Silver:

Siemens MH 91101. Product colour: Blue, Silver, Cord length: 1,9 m. Power: 1800 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 250 mm, Depth: 110 mm, Height: 240 mm. Package weight: 940 g, Package dimensions (WxDxH): 270 x 250 x 340 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.