Siemens logo

Siemens iQ500 LR97CAQ50 cooker hood Ceiling built-in Black, Silver A 760 m³/h

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66343
Info modified on:
07 Jan 2025, 18:22:48
Short summary description Siemens iQ500 LR97CAQ50 cooker hood Ceiling built-in Black, Silver A 760 m³/h:

Siemens iQ500 LR97CAQ50, 760 m³/h, Ducted/Recirculating, A, A, E, 56 dB

Long summary description Siemens iQ500 LR97CAQ50 cooker hood Ceiling built-in Black, Silver A 760 m³/h:

Siemens iQ500 LR97CAQ50. Maximum extraction power: 760 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Ceiling built-in, Product colour: Black, Silver, Cord length: 1,3 m. Grease filter type: Stainless steel. Bulb power: 3 W, Number of bulbs: 4 bulb(s), Bulb type: LED. Energy efficiency class: A, Annual energy consumption: 31,8 kWh, Energy efficiency scale: A+++ to D

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.