Siemens logo

Siemens KG33VX44 fridge-freezer Freestanding 277 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42784
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Siemens KG33VX44 fridge-freezer Freestanding 277 L Silver:

Siemens KG33VX44, 277 L, SN, 4 kg/24h, Silver

Long summary description Siemens KG33VX44 fridge-freezer Freestanding 277 L Silver:

Siemens KG33VX44. Total net capacity: 277 L. Door hinge: Right. Climate class: SN. Fridge net capacity: 190 L, Fridge interior light. Freezer net capacity: 87 L, Freezing capacity: 4 kg/24h. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.