Siemens logo

Siemens iQ500 ED811FQ15E hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63302
Info modified on:
27 May 2024, 14:36:05
Short summary description Siemens iQ500 ED811FQ15E hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood:

Siemens iQ500 ED811FQ15E, Black, Built-in, 80 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Siemens iQ500 ED811FQ15E hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood:

Siemens iQ500 ED811FQ15E. Product colour: Black, Appliance placement: Built-in, Hob width size: 80 cm. Regular cooking zone: 2200 W, Large cooking zone: 3600 W, Boost regular cooking zone: 3700 W. Control type: Touch, Control position: Top front, Timer type: Digital. Connected load (electric): 7400 W, AC input voltage: 220-240 / 380-415 V, AC input frequency: 50-60 Hz. Width: 802 mm, Depth: 522 mm, Height: 223 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.