Sharp XL-UH06H, Home audio micro system, Black, 5 W, 1-way, AM, FM, Digital
Sharp XL-UH06H. Type: Home audio micro system, Product colour: Black. RMS rated power: 5 W, Speaker type: 1-way. Supported radio bands: AM, FM, Tuner type: Digital. Display type: LCD. Audio formats supported: MP3, WMA, Playback modes: Random, Repeat, Title once