Sharp logo

Sharp PG-D2710X data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46987
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Sharp PG-D2710X data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, White:

Sharp PG-D2710X, 2700 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1016 - 7620 mm (40 - 300"), 4:3, 16:9

Long summary description Sharp PG-D2710X data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, White:

Sharp PG-D2710X. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 4000 h. Focal length range: 19 - 22.7 mm, Aperture range (F-F): 2,4 - 2,6. Analog signal format system: NTSC 3.58, NTSC 4.43, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1366 x 768, 1400 x..., Supported video modes: 1035i, 1080i, 1080p, 480i, 480p, 540p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.