Sharp logo

Sharp LC-46LE820E 116,8 cm (46") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50292
Info modified on:
02 Dec 2020, 14:41:16
Short summary description Sharp LC-46LE820E 116,8 cm (46") Full HD Black:

Sharp LC-46LE820E, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Sharp LC-46LE820E 116,8 cm (46") Full HD Black:

Sharp LC-46LE820E. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.