Sharp logo

Sharp LC-40LD270E TV 101,6 cm (40") Full HD Black 300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100917
Info modified on:
18 Nov 2024, 16:45:42
Short summary description Sharp LC-40LD270E TV 101,6 cm (40") Full HD Black 300 cd/m²:

Sharp LC-40LD270E, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, DVB-T2, Black

Long summary description Sharp LC-40LD270E TV 101,6 cm (40") Full HD Black 300 cd/m²:

Sharp LC-40LD270E. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, Display brightness: 300 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.