Seagate logo

Seagate Momentus Thin 500GB 2.5" 5400rpm SATA Gb/s 16MB internal hard drive 2.5" Serial ATA II

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65328
Info modified on:
04 Apr 2025, 11:56:58
Short summary description Seagate Momentus Thin 500GB 2.5" 5400rpm SATA Gb/s 16MB internal hard drive 2.5" Serial ATA II:

Seagate Momentus Thin 500GB 2.5" 5400rpm SATA Gb/s 16MB, 500 GB, 5400 RPM, 16 MB, 2.5", Serial ATA II

Long summary description Seagate Momentus Thin 500GB 2.5" 5400rpm SATA Gb/s 16MB internal hard drive 2.5" Serial ATA II:

Seagate Momentus Thin 500GB 2.5" 5400rpm SATA Gb/s 16MB. Hard drive capacity: 500 GB, Hard drive speed: 5400 RPM, Storage drive buffer size: 16 MB, Hard drive size: 2.5", Interface: Serial ATA II

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.