Schneider Electric ZCMD21L2, Blue, ZCE01 ZCE02 ZCE06 ZCE07 ZCE08 ZCE09 ZCE10 ZCE11 ZCE13 ZCE14 ZCE21 ZCE24 ZCE27 ZCE28 ZCE29 ZCE62..., 30 mm, 16 mm, 50 mm, 65 g
Schneider Electric ZCMD21L2. Product colour: Blue, Compatible products: ZCE01 ZCE02 ZCE06 ZCE07 ZCE08 ZCE09 ZCE10 ZCE11 ZCE13 ZCE14 ZCE21 ZCE24 ZCE27 ZCE28 ZCE29 ZCE62.... Width: 30 mm, Depth: 16 mm, Height: 50 mm