Schneider Electric XS4P30AB120L1, Inductive proximity sensor, 1,5 cm, 0 - 12 mm, M30, IP67, 12 - 24 V
Schneider Electric XS4P30AB120L1. Type: Inductive proximity sensor, Detection distance range: 1,5 cm, Operating zone: 0 - 12 mm. Input voltage: 12 - 24 V. Thread length: 3,2 cm, Depth: 53 mm. Quantity per pack: 1 pc(s)