Samsung logo

Samsung YP-T7FZ MP3/MP4 player 1 GB Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39666
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung YP-T7FZ MP3/MP4 player 1 GB Silver:

Samsung YP-T7FZ, 1 GB, LCD, FM radio, 40 g, Silver

Long summary description Samsung YP-T7FZ MP3/MP4 player 1 GB Silver:

Samsung YP-T7FZ. Total storage capacity: 1 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 10 h. Weight: 40 g. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.