Samsung logo

Samsung ATIV Tab 7 XE700T1C Intel® Core™ i5 64 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35786
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ATIV Tab 7 XE700T1C Intel® Core™ i5 64 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black:

Samsung ATIV Tab 7 XE700T1C, 29,5 cm (11.6"), 1920 x 1080 pixels, 64 GB, 4 GB, Windows 8, Black

Long summary description Samsung ATIV Tab 7 XE700T1C Intel® Core™ i5 64 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black:

Samsung ATIV Tab 7 XE700T1C. Display diagonal: 29,5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3317UM. Internal memory: 4 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 888 g. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.