Samsung logo

Samsung WW80T554DTW/S3 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41785
Info modified on:
17 Mar 2025, 01:40:25
Short summary description Samsung WW80T554DTW/S3 washing machine Front-load 8 kg 1400 RPM White:

Samsung WW80T554DTW/S3, Front-load, 8 kg, A, 72 dB, 1400 RPM, B

Long summary description Samsung WW80T554DTW/S3 washing machine Front-load 8 kg 1400 RPM White:

Samsung WW80T554DTW/S3. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 72 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.