Samsung logo

Samsung WMN8000SXT/XY TV mount/stand 2,49 m (98") Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14102
Info modified on:
25 Nov 2022, 10:15:13
Short summary description Samsung WMN8000SXT/XY TV mount/stand 2,49 m (98") Black:

Samsung WMN8000SXT/XY, 193 cm (76"), 2,49 m (98"), 100 kg, 600 x 400 mm, 600 x 400 mm, Black

Long summary description Samsung WMN8000SXT/XY TV mount/stand 2,49 m (98") Black:

Samsung WMN8000SXT/XY. Maximum weight capacity: 100 kg, Minimum screen size: 193 cm (76"), Maximum screen size: 2,49 m (98"), Minimum VESA mount: 600 x 400 mm, Maximum VESA mount: 600 x 400 mm. Distance to the wall (min): 2,8 cm, Distance to the wall (max): 10 cm. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.