Samsung logo

Samsung WMN250MD TV mount/stand 165,1 cm (65") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94998
Info modified on:
15 Dec 2023, 10:46:15
Short summary description Samsung WMN250MD TV mount/stand 165,1 cm (65") Black:

Samsung WMN250MD, 81,3 cm (32"), 165,1 cm (65"), 50 kg, 200 x 200 mm, 600 x 400 mm, Black

Long summary description Samsung WMN250MD TV mount/stand 165,1 cm (65") Black:

Samsung WMN250MD. Maximum weight capacity: 50 kg, Minimum screen size: 81,3 cm (32"), Maximum screen size: 165,1 cm (65"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Distance to the wall (min): 1,7 cm, Distance to the wall (max): 4 cm. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.