Samsung WF-3704, Front-load, 7 kg, B, 1400 RPM, 173 kWh, 9400 L
Samsung WF-3704. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm