Samsung VP-MX10A, 0,8 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 280 g
Samsung VP-MX10A. Total megapixels: 0,8 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 34x, Digital zoom: 1200x, Focal length range: 2.3 - 78.2 mm. Compatible memory cards: MMC+, SDHC. Display diagonal: 6,86 cm (2.7"), Display: LCD. Maximum video resolution: 720 x 480 pixels