Samsung VP-HMX20C, 8 MP, CMOS, 25,4 / 1,8 mm (1 / 1.8"), 6,86 cm (2.7"), LCD, 456 g
Samsung VP-HMX20C. Total megapixels: 8 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 1,8 mm (1 / 1.8"). Optical zoom: 10x, Digital zoom: 100x, Filter size: 49 mm. Display diagonal: 6,86 cm (2.7"), Display: LCD. Video formats supported: H.264. Still image resolution(s): 3264 x 2448