Samsung logo

Samsung VG-STC2000 webcam 1 MP 1280 x 720 pixels USB 2.0 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74712
Info modified on:
18 May 2018, 03:31:14
Short summary description Samsung VG-STC2000 webcam 1 MP 1280 x 720 pixels USB 2.0 Black, Silver:

Samsung VG-STC2000, 1 MP, 1280 x 720 pixels, 30 fps, 720p, 3x, 68 dB

Long summary description Samsung VG-STC2000 webcam 1 MP 1280 x 720 pixels USB 2.0 Black, Silver:

Samsung VG-STC2000. Megapixel: 1 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Silver, Tilt angle range: 0 - -30°. Width: 110 mm, Depth: 12 mm, Height: 60 mm. Internal memory: 128 MB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.