Samsung logo

Samsung SC6360 3 L Cylinder vacuum Dry 2000 W Dust bag

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72376
Info modified on:
27 Oct 2023, 10:32:44
Short summary description Samsung SC6360 3 L Cylinder vacuum Dry 2000 W Dust bag:

Samsung SC6360, 2000 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA

Long summary description Samsung SC6360 3 L Cylinder vacuum Dry 2000 W Dust bag:

Samsung SC6360. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 73 dB. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.